D38999/44WC4AB详情
Glenair D38999/44WC4AB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Acrylonitrile Butadiene Styrene (ABS)
Manufacturer
PacTec
Brand
PacTec
RoHS
Details
Factory Pack QuantityFactory Pack Quantity
1
系列
D38999 Series IV
类型
手牌英雄
颜色
Black
子类别
Enclosures, Racks and Boxes
房屋颜色
Black
产品类别
Enclosures, Boxes, & Cases
产品
Enclosures
特征
Many of these enclosures are available with battery compartment options
产品类别
Enclosures, Boxes, & Cases
宽度
7.5 in
高度
1.89 in
长度
4 in
可燃性等级
UL 94 HB
D38999/44WC4AB拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。