D38999/46WJ29SD详情
Glenair D38999/46WJ29SD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
300
Mounting Styles
Socket
Contact Materials
Silver Cadmium Oxide (AgCdO)
Part # Aliases
8-1393305-4
Manufacturer
TE Connectivity
Brand
TE Connectivity
CoilResistance
288 Ohms
RoHS
Details
系列
VF4
包装
Bulk
子类别
Relays
触点终端
PCB
触点形式
SPST (1 Form A)
产品类别
汽车继电器
线圈型
Non-Latching
消耗功率
25 mW
产品类别
汽车继电器
D38999/46WJ29SD拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。