D38999/47FE26PB详情
Glenair D38999/47FE26PB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
不锈钢
Screw Head
Hex
Unit Weight
0.043481 oz
Factory Pack QuantityFactory Pack Quantity
425
Part # Aliases
FC4750-4
Manufacturer
Fascomp
Brand
Fascomp
RoHS
Details
包装
Bulk
系列
D38999 Series IV
类型
Jack
子类别
Hardware
螺纹尺寸
4-40
产品类别
Screws & Fasteners
外径
3/16 in
产品
Screws
产品类别
Screws & Fasteners
长度
3/8 in
D38999/47FE26PB拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。