D38999/47FH53AE详情
Glenair D38999/47FH53AE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Unit Weight
0.012740 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Fascomp
Brand
Fascomp
RoHS
Details
包装
Bulk
类型
Hex
性别
Male / Female
子类别
Hardware
镀层
-
螺纹尺寸
4-40
产品类别
Standoffs, Spacers & Supports
外径
3/16 in
产品
Standoffs
产品类别
Standoffs & Spacers
长度
3/16 in
D38999/47FH53AE拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。