D38999/49FD5SA详情
Glenair D38999/49FD5SA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Factory Pack QuantityFactory Pack Quantity
64
Mounting Styles
PCB 安装
Manufacturer
购买
Voltage Rating DC
12 VDC
Illuminated
Illuminated
Brand
购买
Actuator
Square
包装
Tray
系列
D38999 Series IV
子类别
Switches
额定电流
100 mA
终端样式
PC引脚
开关功能
OFF - (ON)
触点形式
SPST
产品类别
按钮开关
照明颜色
Ultra White, Ultra Yellow
灯型
LED
产品类别
按钮开关
D38999/49FD5SA拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。