D38999/50FW详情
Glenair D38999/50FW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
材料
Aluminum
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
N
Package
Bulk
Base Product Number
D38999/50FW
厂商
Glenair
Product Status
活跃
For Use With/Related Products
MIL-DTL-38999 Series IV Plug
Manufacturer Part Number
D38999/50FW
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.58
系列
MIL-DTL-38999
类型
虚拟贮存插座
颜色
Green
子类别
Circular Connectors
Reach合规守则
compliant
外壳尺寸-插入
19
连接器支持类型
连接器附件
配件类型
Dummy Receptacle
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
特征
-
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品长度
23.15 mm
D38999/50FW拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。