EI-1459-8详情
Glenair EI-1459-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
ADD-A-PAK
Maximum Operating Temperature
+ 150 C
Unit Weight
3.880136 oz
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
10
Mounting Styles
底座安装
Part # Aliases
VSKD71/14
Manufacturer
Vishay
Brand
Vishay Semiconductors
RoHS
Details
系列
VS-VSKD71..
包装
Bulk
子类别
Discrete Semiconductor Modules
技术
Si
产品类别
Discrete Semiconductor Modules
产品
Diode Power Modules
产品类别
Discrete Semiconductor Modules
EI-1459-8拓展信息








哦! 它是空的。