G1182-C3222-A详情
Glenair G1182-C3222-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-3-24
Material core insulation
Other
Colour outer sheath
Black
Core identification
Numbers
Low smoke (according to EN 61034-2)
无
Material outer sheath
Other
Conductor category
Class 5 = flexible
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Permitted cable outer temperature during assembling/handling
-30 - 80
Outer diameter approx.
12.7
Screen over stranding element
None
Nominal cross section conductor
0.5
Screen over stranding
Braiding
Nominal voltage U0
600
Min. permitted bending radius, moving application/free movement
127
Min. permitted bending radius, stationary application/permanent installation
51
Nominal voltage U
1000
G1182-C3222-A拓展信息








哦! 它是空的。