G1515B24E20A3A详情
Glenair G1515B24E20A3A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-30 - 80
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
2.3
Core identification
Colour
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Core colour
Brown
Nominal voltage U
450
Conductor category
Class 5 = flexible
RoHS
Non-Compliant
G1515B24E20A3A拓展信息








哦! 它是空的。