G1519A2216A3A详情
Glenair G1519A2216A3A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Long turning handle
Rated permanent current Iu
250
Cable entry
Side
Degree of protection (IP), front side
IP40
Type of electrical connection of main circuit
Screw connection
RoHS
Non-Compliant
0个相似型号
G1519A2216A3A拓展信息
MWDM1L-15NSK
Glenair
MWDM2L-37P-8K7-72B
Glenair
MWDM1L-9P-6K5-30B
Glenair
MWDM2L-37P-8K7-18R
Glenair
311FS001N1606ET
Glenair
M85049/88-11J03
Glenair
G8191-16NF
Glenair
ST5M1500B21
Glenair
M28840/13JCW
Glenair
MWDM1L-31PBRPT-.125
Glenair








哦! 它是空的。