G1613A1429B3A详情
Glenair G1613A1429B3A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Maintained
Manufacturer Part Number
HA2L-A1C52V-W
Approvals
CSA, UL
Manufacturer
IDEC
端子类型
PCB
灯型
LED
触点
单刀双掷
知识产权评级
IP65
0个相似型号
G1613A1429B3A拓展信息
G1613A1429B3A详情
Glenair G1613A1429B3A重要参数规格及、参数值,及相似型号如下:
Operation
Maintained
Manufacturer Part Number
HA2L-A1C52V-W
Approvals
CSA, UL
Manufacturer
IDEC
端子类型
PCB
灯型
LED
触点
单刀双掷
知识产权评级
IP65
G1613A1429B3A拓展信息