G2054-20734-2V详情
Glenair G2054-20734-2V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HS351024H3342
Mounting Styles
Hollowshaft
Shaft Type
Hollow
Manufacturer
Danaher Controls
RoHS
Non-Compliant
操作温度
-40 to 70 Degrees C
终端
10 Pin Connector
输出电压
5~26 VDC
输出类型
Differential
输入电压
5~26 VDC
轴承
有
知识产权评级
IP67
配套连接器
不包括
G2054-20734-2V拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。