G60566E详情
Glenair G60566E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-30 - 60
Material core insulation
Rubber
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-25 - 60
Outer diameter approx.
14.5
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
6
Screen over stranding
None
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
109
Min. permitted bending radius, stationary application/permanent installation
109
Nominal voltage U
750
Material outer sheath
Rubber
Conductor category
Class 5 = flexible
G60566E拓展信息








哦! 它是空的。