G62638M20详情
Glenair G62638M20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Maintained
Manufacturer Part Number
MP4-42Y01L1
Approvals
CSA, IEC, UL
Manufacturer
ABB
RoHS
Non-Compliant
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
LED
触点
1NC
知识产权评级
IP66
0个相似型号
G62638M20拓展信息
MWDM1L-15NSK
Glenair
MWDM2L-37P-8K7-72B
Glenair
MWDM1L-9P-6K5-30B
Glenair
MWDM2L-37P-8K7-18R
Glenair
311FS001N1606ET
Glenair
M85049/88-11J03
Glenair
G8191-16NF
Glenair
ST5M1500B21
Glenair
M28840/13JCW
Glenair
MWDM1L-31PBRPT-.125
Glenair








哦! 它是空的。