G62976-10详情
Glenair G62976-10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
16
Permitted cable outer temperature during assembling/handling
-20 - 90
Degree of protection (IP)
IP65/IP67
Material of contact surface
Gold
RoHS
Non-Compliant
0个相似型号
G62976-10拓展信息
MWDM1L-15NSK
Glenair
MWDM2L-37P-8K7-72B
Glenair
MWDM1L-9P-6K5-30B
Glenair
MWDM2L-37P-8K7-18R
Glenair
311FS001N1606ET
Glenair
M85049/88-11J03
Glenair
G8191-16NF
Glenair
ST5M1500B21
Glenair
M28840/13JCW
Glenair
MWDM1L-31PBRPT-.125
Glenair








哦! 它是空的。