G8030-14N4详情
Glenair G8030-14N4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
5
本体材质
Plastic
Manufacturer
Turck
Approvals
UL
Manufacturer Part Number
U-75260
Voltage, Rating
30 VDC
RoHS
Non-Compliant
知识产权评级
IP67
0个相似型号
G8030-14N4拓展信息
G8030-14N4详情
Glenair G8030-14N4重要参数规格及、参数值,及相似型号如下:
引脚数
5
本体材质
Plastic
Manufacturer
Turck
Approvals
UL
Manufacturer Part Number
U-75260
Voltage, Rating
30 VDC
RoHS
Non-Compliant
知识产权评级
IP67
G8030-14N4拓展信息