G8087-164-7M详情
Glenair G8087-164-7M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Turck
Manufacturer Part Number
26010001
Enclosure
IP67
RoHS
Non-Compliant
Package
Bulk
厂商
Glenair
Product Status
活跃
系列
*
输出类型
PNP
感应范围
3 MilliMeters
连接类型
Cable with M8 Connector
工作电压
10~30 VDC
直径
12 MilliMeters
G8087-164-7M拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。