G8203N23B详情
Glenair G8203N23B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
HA1L-M3C15V-W
Manufacturer
IDEC
RoHS
Non-Compliant
端子类型
PCB
灯型
Incandescent
触点
单刀双掷
知识产权评级
IP65
0个相似型号
G8203N23B拓展信息
G8203N23B详情
Glenair G8203N23B重要参数规格及、参数值,及相似型号如下:
Operation
Momentary
Manufacturer Part Number
HA1L-M3C15V-W
Manufacturer
IDEC
RoHS
Non-Compliant
端子类型
PCB
灯型
Incandescent
触点
单刀双掷
知识产权评级
IP65
G8203N23B拓展信息