G8234-24详情
Glenair G8234-24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Footed
Enclosure
Totally Enclosed Fan Cooled
Manufacturer Part Number
G347
Manufacturer
Marathon Electric
RoHS
Non-Compliant
Package
Bulk
厂商
Glenair
Product Status
活跃
系列
*
类型
通用型
组成
轧钢
转速/转速
1,725 RPM
相位
3
G8234-24拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。