G8939-11E3.5-5N详情
Glenair G8939-11E3.5-5N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Maintained
Manufacturer Part Number
HA2L-A1C65-Y
Manufacturer
IDEC
端子类型
Solder
灯型
Incandescent
触点
DPDT
知识产权评级
IP65
0个相似型号
G8939-11E3.5-5N拓展信息
G8939-11E3.5-5N详情
Glenair G8939-11E3.5-5N重要参数规格及、参数值,及相似型号如下:
Operation
Maintained
Manufacturer Part Number
HA2L-A1C65-Y
Manufacturer
IDEC
端子类型
Solder
灯型
Incandescent
触点
DPDT
知识产权评级
IP65
G8939-11E3.5-5N拓展信息