G8939-23E4-1M详情
Glenair G8939-23E4-1M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Maintained
Manufacturer Part Number
HA2L-A1C28V-A
Manufacturer
IDEC
RoHS
Non-Compliant
端子类型
PCB
灯型
LED
触点
单刀双掷
知识产权评级
IP65
0个相似型号
G8939-23E4-1M拓展信息
G8939-23E4-1M详情
Glenair G8939-23E4-1M重要参数规格及、参数值,及相似型号如下:
Operation
Maintained
Manufacturer Part Number
HA2L-A1C28V-A
Manufacturer
IDEC
RoHS
Non-Compliant
端子类型
PCB
灯型
LED
触点
单刀双掷
知识产权评级
IP65
G8939-23E4-1M拓展信息