G8967-12N详情
Glenair G8967-12N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
9P53U2
Approvals
UL;CSA
Manufacturer
Thomas & Betts
RoHS
Non-Compliant
Package
Bulk
厂商
Glenair
Product Status
活跃
系列
*
额定电流
50 Amps
频率
60 Hertz
电压
250
极数
2
连接类型
Plug
G8967-12N拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。