GL4116040J4详情
Glenair GL4116040J4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Other
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
14
Degree of protection (IP)
IP68
Explosion-tested version
有
Suitable for cable diameter
13 - 18
With locknut
无
Thread type
NPT
With strain relief
有
Wrench width
33
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
GL4116040J4拓展信息








哦! 它是空的。