GM-SMO-431-5P-26(A1.0)详情
Glenair GM-SMO-431-5P-26(A1.0)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 100
Material core insulation
Other
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-30 - 90
Outer diameter approx.
6.6
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
50
Min. permitted bending radius, stationary application/permanent installation
27
Nominal voltage U
500
Material outer sheath
Other
Conductor category
Class 5 = flexible
GM-SMO-431-5P-26(A1.0)拓展信息








哦! 它是空的。