GRPM2L-9PCBSBTC-.110-513详情
Glenair GRPM2L-9PCBSBTC-.110-513重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Black
With front ring
有
Type of control element
Toggle
0个相似型号
GRPM2L-9PCBSBTC-.110-513拓展信息
MWDM2L-100S-6J1-120M
Glenair
MWDM2L-100S-4K7-84L
Glenair
MWDM2L-21P-6C3-.630B
Glenair
MWDM2L-15S-4K7-72S1
Glenair
MWDM2L-9S-8K7-36B
Glenair
MWDM2L-37S-6E5-18A
Glenair
MLDM2L-25SSP
Glenair
MWDM2L-21P-8K1-6F
Glenair
MWDM2L-15S-6C3.630B
Glenair
500-027NF1R9G
Glenair








哦! 它是空的。