IPT06A10-6SSR详情
Glenair IPT06A10-6SSR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Insert Arrangement
10-06
Shell Sizes
10
Shell Style#
Straight
MIL Type
MIL-DTL-26482
Mounting Styles
自由悬挂
Contact Materials
Copper Alloy
Mating Style
Bayonet
Factory Pack QuantityFactory Pack Quantity
1
系列
IPT
定位的数量
6 Position
额定电流
-
终端样式
Crimp
触点性别
Socket (Female)
产品
Plugs
安装角
Straight
IPT06A10-6SSR拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。