IT3057-8A详情
Glenair IT3057-8A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Hubbell
Illuminated
无
Approvals
UL;CSA
Manufacturer Part Number
RAYCL153PI
Switch Configuration
Single Pole with Three Way
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.64
Manufacturer Series
IT3057-A
Reach合规守则
compliant
电压
120 VAC
连接器支持类型
连接器附件
IT3057-8A拓展信息








哦! 它是空的。