ITB02T-24详情
Glenair ITB02T-24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks, 1 Day
材料
ALUMINUM ALLOY
Manufacturer
Glenair
Brand
Glenair
Rohs Code
有
Manufacturer Part Number
ITB02T-24
Risk Rank
2.23
Ihs Manufacturer
GLENAIR INC
Part Life Cycle Code
活跃
Shell Sizes
24
Associated Backshell Mil-Specs
MIL-C-5015
子类别
Circular Connectors
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
compliant
连接器支持类型
圆形连接附件
产品类别
Circular MIL Spec Tools, Hardware & Accessories
军用连接器配件名称
项目帽
产品类别
Circular MIL Spec Tools, Hardware & Accessories
ITB02T-24拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。