M24758-20D21详情
Glenair M24758-20D21重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Black
With front ring
有
Type of control element
Toggle
RoHS
Non-Compliant
0个相似型号
M24758-20D21拓展信息
907-029Z1611-1G2
Glenair
801-011-07NF6-7SA
Glenair
231-100-H0Z109-98PN
Glenair
231-100-H0Z113-04CN
Glenair
801-010-07M5-3SA
Glenair
G9095-17NF
Glenair
941-005MH53P
Glenair
390HS005NF1708D6
Glenair
803-005-02ZN5-3SX
Glenair
801-011-02C10-26SD
Glenair








哦! 它是空的。