M24758-5H详情
Glenair M24758-5H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Wall
RoHS
Non-Compliant
Manufacturer
Glenair
Brand
Glenair
包装
Bulk
终端
Crimp
性别
Female
子类别
Circular Connectors
方向
Straight
接头数量
100
触点样式
Socket
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
辐射硬化
无
M24758-5H拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。