M28748/13-F00F1A详情
Glenair M28748/13-F00F1A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
3600
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
Manufacturer Part Number
M28748/13-F00F1A
Part Life Cycle Code
活跃
Ihs Manufacturer
微丝组件
Risk Rank
5.69
Manufacturer Series
M28748/13
系列
SQP
包装
Bulk
连接器类型
微型连接器
子类别
Resistors
技术
Wirewound
产品类别
绕线电阻
产品类别
Wirewound Resistors - Through Hole
达到SVHC
unknown
M28748/13-F00F1A拓展信息








哦! 它是空的。