M28840/10AA1E6 L/C详情
Glenair M28840/10AA1E6 L/C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-3-24
Permitted cable outer temperature after assembling without vibration
-50 - 80
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-35 - 35
Outer diameter approx.
10.6
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
16
Nominal voltage U0
0.6
Min. permitted bending radius, stationary application/permanent installation
31.8
Low smoke according to IEC 61034-2
无
Nominal voltage U
1
Material outer sheath
Polyurethane (PUR)
M28840/10AA1E6 L/C拓展信息








哦! 它是空的。