M28840/11AF1F3 L/C详情
Glenair M28840/11AF1F3 L/C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
HA2L-M1C55-W
Manufacturer
IDEC
端子类型
Solder
灯型
Incandescent
触点
单刀双掷
知识产权评级
IP65
0个相似型号
M28840/11AF1F3 L/C拓展信息
M28840/11AF1F3 L/C详情
Glenair M28840/11AF1F3 L/C重要参数规格及、参数值,及相似型号如下:
Operation
Momentary
Manufacturer Part Number
HA2L-M1C55-W
Manufacturer
IDEC
端子类型
Solder
灯型
Incandescent
触点
单刀双掷
知识产权评级
IP65
M28840/11AF1F3 L/C拓展信息