注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1217.26248
10
¥1148.36083
100
¥1083.359275
500
¥1022.03705
1000
¥964.185896
M28840/13BAW详情
Glenair M28840/13BAW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
MIL Type
MIL-DTL-28840
Qualification
EREL
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
N
For Use With
M28840 Series Shipboard Connectors
Manufacturer Part Number
M28840/13BAW
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
1.94
Manufacturer Series
M28840/13
系列
M28840
类型
插座盖
子类别
Circular Connectors
Reach合规守则
not_compliant
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
M28840/13BAW拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair







哦! 它是空的。