M28840/13FBW详情
Glenair M28840/13FBW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
N
MIL Type
MIL-DTL-28840
For Use With
M28840 Series Shipboard Connectors
Manufacturer Part Number
M28840/13FBW
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
1.99
Manufacturer Series
M28840/13
类型
Cover
子类别
Circular Connectors
Reach合规守则
not_compliant
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品长度
19.8 mm
M28840/13FBW拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。