M28840/13GCW详情
Glenair M28840/13GCW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
Manufacturer Part Number
M28840/13GCW
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.59
Manufacturer Series
M28840/13
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Brand
Glenair
MIL Type
MIL-DTL-28840
For Use With
M28840 Series Shipboard Connectors
类型
插座盖
子类别
Circular Connectors
Reach合规守则
not_compliant
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
M28840/13GCW拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。