M28840/13HCW详情
Glenair M28840/13HCW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks, 1 Day
MIL Type
MIL-DTL-28840
For Use With
M28840 Series Shipboard Connectors
Manufacturer Part Number
M28840/13HCW
Manufacturer
Glenair Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.62
Manufacturer Series
M28840/13
类型
插座盖
Reach合规守则
not_compliant
连接器支持类型
连接器附件
产品
Protective Covers
M28840/13HCW拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。