M28840/13JBW详情
Glenair M28840/13JBW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
RoHS
N
MIL Type
MIL-DTL-28840
Factory Pack QuantityFactory Pack Quantity
1
For Use With
M28840 Series Shipboard Connectors
Manufacturer Part Number
M28840/13JBW
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.59
Manufacturer Series
M28840/13
系列
M28840
类型
插座盖
Reach合规守则
not_compliant
军用标准
MIL-DTL-28840
连接器支持类型
连接器附件
产品
Accessories
M28840/13JBW拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。