M28840/16AE1F2详情
Glenair M28840/16AE1F2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Aluminum
Package
Bag
Base Product Number
D38999/20TH
厂商
Corsair
Product Status
活跃
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
N
Shell Sizes
19
Shell Style#
Plug
MIL Type
MIL-DTL-28840
Mounting Styles
Panel
Mating Style
Threaded
系列
*
子类别
Circular Connectors
产品类别
军规圆形连接器
外壳电镀
Cadmium
产品
Plugs
安装角
Straight
产品类别
军规圆形连接器
M28840/16AE1F2拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。