M28840/17AD1F6详情
Glenair M28840/17AD1F6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Manufacturer Part Number
M28840/17AD1F6
Manufacturer
Glenair Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.65
Manufacturer Series
M28840/17
ECCN 代码
EAR99
连接器类型
密耳系列连接器
性别
Male
HTS代码
8536.69.40.20
方向
Straight
长度
68.3 mm
达到SVHC
unknown
M28840/17AD1F6拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。