M28840/20CB1DBE2详情
Glenair M28840/20CB1DBE2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Status
活跃
厂商
Molex
Base Product Number
085651
Package
Bulk
Manufacturer Part Number
M28840/20CB1DBE2
Manufacturer
Glenair Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.62
Manufacturer Series
M28840/20
系列
*
连接器类型
密耳系列连接器
Reach合规守则
unknown
M28840/20CB1DBE2拓展信息








哦! 它是空的。