M28840/20CD1CBG3详情
Glenair M28840/20CD1CBG3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Manufacturer Part Number
M28840/20CD1CBG3
Manufacturer
Glenair Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.62
Manufacturer Series
M28840/20
连接器类型
密耳系列连接器
达到SVHC
unknown
0个相似型号
M28840/20CD1CBG3拓展信息








哦! 它是空的。