M28840/20CE1BAF4详情
Glenair M28840/20CE1BAF4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/4 NPT
Case Size
2.5
Manufacturer Part Number
25-901-15-psi/bar
Case Style
Lower Mount
Range
0-15 psi
Manufacturer
NOSHOK
0个相似型号
M28840/20CE1BAF4拓展信息
M28840/20CE1BAF4详情
Glenair M28840/20CE1BAF4重要参数规格及、参数值,及相似型号如下:
Connections
1/4 NPT
Case Size
2.5
Manufacturer Part Number
25-901-15-psi/bar
Case Style
Lower Mount
Range
0-15 psi
Manufacturer
NOSHOK
M28840/20CE1BAF4拓展信息