M28840/21CD1BAE5详情
Glenair M28840/21CD1BAE5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HS35102484447PS
Mounting Styles
Hollowshaft
Shaft Type
Hollow
Manufacturer
Danaher Controls
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.6
Manufacturer Series
M28840/21
操作温度
-40 to 70 Degrees C
终端
10 Pin Connector
连接器类型
密耳系列连接器
输出电压
5~26 VDC
输出类型
Differential
输入电压
5~26 VDC
轴承
有
知识产权评级
IP67
配套连接器
Included
达到SVHC
unknown
M28840/21CD1BAE5拓展信息








哦! 它是空的。