M28840/21CD1BAG4详情
Glenair M28840/21CD1BAG4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CC144
Manufacturer
Continental Belt
Outside Length
150.4 Inches
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.6
Manufacturer Series
M28840/21
连接器类型
密耳系列连接器
频带数量
1
达到SVHC
unknown
0个相似型号
M28840/21CD1BAG4拓展信息








哦! 它是空的。