M28840/21CD1BBD5详情
Glenair M28840/21CD1BBD5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Jam Nut
RoHS
Compliant
Manufacturer Part Number
M28840/21CD1BBD5
Manufacturer
Glenair Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.6
Manufacturer Series
M28840/21
终端
Solder
连接器类型
密耳系列连接器
性别
Female
方向
Straight
Reach合规守则
unknown
M28840/21CD1BBD5拓展信息








哦! 它是空的。