M28840/21CD1CAS5详情
Glenair M28840/21CD1CAS5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Hardware
RoHS
Compliant
Manufacturer Part Number
M28840/21CD1CAS5
Manufacturer
Glenair Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.6
Manufacturer Series
M28840/21
连接器类型
密耳系列连接器
Reach合规守则
unknown
0个相似型号
M28840/21CD1CAS5拓展信息








哦! 它是空的。