M28840/26CB1BBP3详情
Glenair M28840/26CB1BBP3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
XTSRP25BBE
Approvals
UL;CE
Manufacturer
Cutler Hammer, Div of Eaton Co
RoHS
无
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.61
Manufacturer Series
M28840/26
连接器类型
密耳系列连接器
Reach合规守则
unknown
线圈电压
208 VAC 50Hz
M28840/26CB1BBP3拓展信息








哦! 它是空的。