M28840/26CC1BAF1详情
Glenair M28840/26CC1BAF1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
M28840/26CC1BAF1
Manufacturer
Glenair Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.61
Manufacturer Series
M28840/26
系列
*
零件状态
Discontinued at Digi-Key
连接器类型
密耳系列连接器
达到SVHC
unknown
0个相似型号
M28840/26CC1BAF1拓展信息








哦! 它是空的。