M28840/26CD1BAS2详情
Glenair M28840/26CD1BAS2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
HA2L-M1C68-W
Manufacturer
IDEC
端子类型
Solder
灯型
LED
触点
DPDT
知识产权评级
IP65
0个相似型号
M28840/26CD1BAS2拓展信息
M28840/26CD1BAS2详情
Glenair M28840/26CD1BAS2重要参数规格及、参数值,及相似型号如下:
Operation
Momentary
Manufacturer Part Number
HA2L-M1C68-W
Manufacturer
IDEC
端子类型
Solder
灯型
LED
触点
DPDT
知识产权评级
IP65
M28840/26CD1BAS2拓展信息